Vishay Intertechnology, Inc. Through Hole Resistors RN70D6810FRSL

Description
681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D6810FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6810FRSL-ND
Through Hole Resistors RN70D6810FRSL-ND
681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681 OHM 3/4W 1% AXIAL - RN70D6810FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3/4W 1% AXIAL
RN70D6810FRSL
RES 681 OHM 3/4W 1% AXIAL RN70D6810FRSL
RES 681ohm 3/4W 1% AXIAL

RES 681ohm 3/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70D6810FRSL-ND RN70D6810FRSL
Product Name Through Hole Resistors RES 681 OHM 3/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details