Vishay Intertechnology, Inc. RES 681 OHM 3/4W 1% AXIAL RN70D6810FB14

Description
RES 681ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 3/4W 1% AXIAL - RN70D6810FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3/4W 1% AXIAL
RN70D6810FB14
RES 681 OHM 3/4W 1% AXIAL RN70D6810FB14
RES 681ohm 3/4W 1% AXIAL

RES 681ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6810FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6810FB14-ND
Through Hole Resistors RN70D6810FB14-ND
681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6810FB14 RN70D6810FB14-ND
Product Name RES 681 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details