Vishay Intertechnology, Inc. RES 6.49K OHM 3/4W 1% AXIAL RN70D6491FRE6

Description
RES 6.49Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 3/4W 1% AXIAL - RN70D6491FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 3/4W 1% AXIAL
RN70D6491FRE6
RES 6.49K OHM 3/4W 1% AXIAL RN70D6491FRE6
RES 6.49Kohm 3/4W 1% AXIAL

RES 6.49Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6491FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6491FRE6-ND
Through Hole Resistors RN70D6491FRE6-ND
6.49 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6491FRE6 RN70D6491FRE6-ND
Product Name RES 6.49K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers