Vishay Intertechnology, Inc. RES 6.19K OHM 3/4W 1% AXIAL RN70D6191FRSL

Description
RES 6.19Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 3/4W 1% AXIAL - RN70D6191FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 3/4W 1% AXIAL
RN70D6191FRSL
RES 6.19K OHM 3/4W 1% AXIAL RN70D6191FRSL
RES 6.19Kohm 3/4W 1% AXIAL

RES 6.19Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6191FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6191FRSL-ND
Through Hole Resistors RN70D6191FRSL-ND
6.19 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6191FRSL RN70D6191FRSL-ND
Product Name RES 6.19K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details