Vishay Intertechnology, Inc. RES 59K OHM 3/4W 1% AXIAL RN70D5902FRE6

Description
RES 59Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 3/4W 1% AXIAL - RN70D5902FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 3/4W 1% AXIAL
RN70D5902FRE6
RES 59K OHM 3/4W 1% AXIAL RN70D5902FRE6
RES 59Kohm 3/4W 1% AXIAL

RES 59Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D5902FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D5902FRE6-ND
Through Hole Resistors RN70D5902FRE6-ND
59 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D5902FRE6 RN70D5902FRE6-ND
Product Name RES 59K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details