Vishay Intertechnology, Inc. RES 576 OHM 3/4W 1% AXIAL RN70D5760FB14

Description
RES 576ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 3/4W 1% AXIAL - RN70D5760FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 3/4W 1% AXIAL
RN70D5760FB14
RES 576 OHM 3/4W 1% AXIAL RN70D5760FB14
RES 576ohm 3/4W 1% AXIAL

RES 576ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D5760FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D5760FB14-ND
Through Hole Resistors RN70D5760FB14-ND
576 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D5760FB14 RN70D5760FB14-ND
Product Name RES 576 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers