Vishay Intertechnology, Inc. RES 56 OHM 3/4W 1% AXIAL RN70D56R0FR36

Description
RES 56ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 3/4W 1% AXIAL - RN70D56R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 3/4W 1% AXIAL
RN70D56R0FR36
RES 56 OHM 3/4W 1% AXIAL RN70D56R0FR36
RES 56ohm 3/4W 1% AXIAL

RES 56ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D56R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D56R0FR36-ND
Through Hole Resistors RN70D56R0FR36-ND
56 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D56R0FR36 RN70D56R0FR36-ND
Product Name RES 56 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details