Vishay Intertechnology, Inc. RES 511K OHM 3/4W 1% AXIAL RN70D5113FRE6

Description
RES 511Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 3/4W 1% AXIAL - RN70D5113FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 3/4W 1% AXIAL
RN70D5113FRE6
RES 511K OHM 3/4W 1% AXIAL RN70D5113FRE6
RES 511Kohm 3/4W 1% AXIAL

RES 511Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D5113FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D5113FRE6-ND
Through Hole Resistors RN70D5113FRE6-ND
511 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D5113FRE6 RN70D5113FRE6-ND
Product Name RES 511K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details