Vishay Intertechnology, Inc. RES 5.11K OHM 3/4W 1% AXIAL RN70D5111FBSL

Description
RES 5.11Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 3/4W 1% AXIAL - RN70D5111FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 3/4W 1% AXIAL
RN70D5111FBSL
RES 5.11K OHM 3/4W 1% AXIAL RN70D5111FBSL
RES 5.11Kohm 3/4W 1% AXIAL

RES 5.11Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D5111FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D5111FBSL-ND
Through Hole Resistors RN70D5111FBSL-ND
5.11 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D5111FBSL RN70D5111FBSL-ND
Product Name RES 5.11K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details