Vishay Intertechnology, Inc. RES 5M OHM 3/4W 1% AXIAL RN70D5004FB14

Description
RES 5Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 3/4W 1% AXIAL - RN70D5004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 3/4W 1% AXIAL
RN70D5004FB14
RES 5M OHM 3/4W 1% AXIAL RN70D5004FB14
RES 5Mohm 3/4W 1% AXIAL

RES 5Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D5004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D5004FB14-ND
Through Hole Resistors RN70D5004FB14-ND
5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D5004FB14 RN70D5004FB14-ND
Product Name RES 5M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details