Vishay Intertechnology, Inc. RES 499K OHM 3/4W 1% AXIAL RN70D4993FRSL

Description
RES 499Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 3/4W 1% AXIAL - RN70D4993FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 3/4W 1% AXIAL
RN70D4993FRSL
RES 499K OHM 3/4W 1% AXIAL RN70D4993FRSL
RES 499Kohm 3/4W 1% AXIAL

RES 499Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4993FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4993FRSL-ND
Through Hole Resistors RN70D4993FRSL-ND
499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4993FRSL RN70D4993FRSL-ND
Product Name RES 499K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details