Vishay Intertechnology, Inc. METAL FILM,3/4W,4.99K,1%,100PPM,T/R RN70D4991FRE6

Description
METAL FILM,3/4W,4.99K,1%,1 00PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,3/4W,4.99K,1%,1 00PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,3/4W,4.99K,1%,100PPM,T/R - RN70D4991FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,3/4W,4.99K,1%,100PPM,T/R
RN70D4991FRE6
METAL FILM,3/4W,4.99K,1%,100PPM,T/R RN70D4991FRE6
METAL FILM,3/4W,4.99K,1%,1 00PPM,T/R

METAL FILM,3/4W,4.99K,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN70D4991FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4991FRE6-ND
Through Hole Resistors RN70D4991FRE6-ND
4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4991FRE6 RN70D4991FRE6-ND
Product Name METAL FILM,3/4W,4.99K,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers