Vishay Intertechnology, Inc. RES 499 OHM 3/4W 1% AXIAL RN70D4990FB14

Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3/4W 1% AXIAL - RN70D4990FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3/4W 1% AXIAL
RN70D4990FB14
RES 499 OHM 3/4W 1% AXIAL RN70D4990FB14
RES 499ohm 3/4W 1% AXIAL

RES 499ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4990FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4990FB14-ND
Through Hole Resistors RN70D4990FB14-ND
499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4990FB14 RN70D4990FB14-ND
Product Name RES 499 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details