Vishay Intertechnology, Inc. RES 48.7 OHM 3/4W 1% AXIAL RN70D48R7FRSL

Description
RES 48.7ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 3/4W 1% AXIAL - RN70D48R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 3/4W 1% AXIAL
RN70D48R7FRSL
RES 48.7 OHM 3/4W 1% AXIAL RN70D48R7FRSL
RES 48.7ohm 3/4W 1% AXIAL

RES 48.7ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D48R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D48R7FRSL-ND
Through Hole Resistors RN70D48R7FRSL-ND
48.7 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D48R7FRSL RN70D48R7FRSL-ND
Product Name RES 48.7 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details