Vishay Intertechnology, Inc. RES 47.5K OHM 3/4W 1% AXIAL RN70D4752FRSL

Description
RES 47.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 3/4W 1% AXIAL - RN70D4752FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 3/4W 1% AXIAL
RN70D4752FRSL
RES 47.5K OHM 3/4W 1% AXIAL RN70D4752FRSL
RES 47.5Kohm 3/4W 1% AXIAL

RES 47.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4752FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4752FRSL-ND
Through Hole Resistors RN70D4752FRSL-ND
47.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4752FRSL RN70D4752FRSL-ND
Product Name RES 47.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details