Vishay Intertechnology, Inc. RES 475 OHM 3/4W 1% AXIAL RN70D4750FRSL

Description
RES 475ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 3/4W 1% AXIAL - RN70D4750FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3/4W 1% AXIAL
RN70D4750FRSL
RES 475 OHM 3/4W 1% AXIAL RN70D4750FRSL
RES 475ohm 3/4W 1% AXIAL

RES 475ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4750FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4750FRSL-ND
Through Hole Resistors RN70D4750FRSL-ND
475 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4750FRSL RN70D4750FRSL-ND
Product Name RES 475 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers