Vishay Intertechnology, Inc. RES 46.4K OHM 3/4W 1% AXIAL RN70D4642FRSL

Description
RES 46.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 3/4W 1% AXIAL - RN70D4642FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 3/4W 1% AXIAL
RN70D4642FRSL
RES 46.4K OHM 3/4W 1% AXIAL RN70D4642FRSL
RES 46.4Kohm 3/4W 1% AXIAL

RES 46.4Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4642FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4642FRSL-ND
Through Hole Resistors RN70D4642FRSL-ND
46.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4642FRSL RN70D4642FRSL-ND
Product Name RES 46.4K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details