Vishay Intertechnology, Inc. Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R RN70D4641FRE6

Description
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R - RN70D4641FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
RN70D4641FRE6
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R RN70D4641FRE6
Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN70D4641FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4641FRE6-ND
Through Hole Resistors RN70D4641FRE6-ND
4.64 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4641FRE6 RN70D4641FRE6-ND
Product Name Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers