Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
402 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN70D4023FB14 | RN70D4023FB14-ND |
| Product Name | Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1 watts | 0.7500 watts |