Vishay Intertechnology, Inc. RES 402 OHM 3/4W 1% AXIAL RN70D4020FRSL

Description
RES 402ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 3/4W 1% AXIAL - RN70D4020FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 3/4W 1% AXIAL
RN70D4020FRSL
RES 402 OHM 3/4W 1% AXIAL RN70D4020FRSL
RES 402ohm 3/4W 1% AXIAL

RES 402ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D4020FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D4020FRSL-ND
Through Hole Resistors RN70D4020FRSL-ND
402 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D4020FRSL RN70D4020FRSL-ND
Product Name RES 402 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers