Vishay Intertechnology, Inc. RES 39.2 OHM 3/4W 1% AXIAL RN70D39R2FRSL

Description
RES 39.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 3/4W 1% AXIAL - RN70D39R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3/4W 1% AXIAL
RN70D39R2FRSL
RES 39.2 OHM 3/4W 1% AXIAL RN70D39R2FRSL
RES 39.2ohm 3/4W 1% AXIAL

RES 39.2ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D39R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D39R2FRSL-ND
Through Hole Resistors RN70D39R2FRSL-ND
39.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D39R2FRSL RN70D39R2FRSL-ND
Product Name RES 39.2 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers