Vishay Intertechnology, Inc. RES 38.3K OHM 3/4W 1% AXIAL RN70D3832FRE6

Description
RES 38.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 3/4W 1% AXIAL - RN70D3832FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 3/4W 1% AXIAL
RN70D3832FRE6
RES 38.3K OHM 3/4W 1% AXIAL RN70D3832FRE6
RES 38.3Kohm 3/4W 1% AXIAL

RES 38.3Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3832FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3832FRE6-ND
Through Hole Resistors RN70D3832FRE6-ND
38.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3832FRE6 RN70D3832FRE6-ND
Product Name RES 38.3K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers