Vishay Intertechnology, Inc. RES 34.8K OHM 3/4W 1% AXIAL RN70D3482FRSL

Description
RES 34.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 3/4W 1% AXIAL - RN70D3482FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 3/4W 1% AXIAL
RN70D3482FRSL
RES 34.8K OHM 3/4W 1% AXIAL RN70D3482FRSL
RES 34.8Kohm 3/4W 1% AXIAL

RES 34.8Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3482FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3482FRSL-ND
Through Hole Resistors RN70D3482FRSL-ND
34.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3482FRSL RN70D3482FRSL-ND
Product Name RES 34.8K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers