Vishay Intertechnology, Inc. RES 34.8K OHM 3/4W 1% AXIAL RN70D3482FRE6

Description
RES 34.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 3/4W 1% AXIAL - RN70D3482FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 3/4W 1% AXIAL
RN70D3482FRE6
RES 34.8K OHM 3/4W 1% AXIAL RN70D3482FRE6
RES 34.8Kohm 3/4W 1% AXIAL

RES 34.8Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3482FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3482FRE6-ND
Through Hole Resistors RN70D3482FRE6-ND
34.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3482FRE6 RN70D3482FRE6-ND
Product Name RES 34.8K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details