Vishay Intertechnology, Inc. RES 3.48K OHM 3/4W 1% AXIAL RN70D3481FBSL

Description
RES 3.48Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 3/4W 1% AXIAL - RN70D3481FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 3/4W 1% AXIAL
RN70D3481FBSL
RES 3.48K OHM 3/4W 1% AXIAL RN70D3481FBSL
RES 3.48Kohm 3/4W 1% AXIAL

RES 3.48Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3481FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3481FBSL-ND
Through Hole Resistors RN70D3481FBSL-ND
3.48 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3481FBSL RN70D3481FBSL-ND
Product Name RES 3.48K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details