Vishay Intertechnology, Inc. RES 316 OHM 3/4W 1% AXIAL RN70D3160FRE6

Description
RES 316ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 3/4W 1% AXIAL - RN70D3160FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3/4W 1% AXIAL
RN70D3160FRE6
RES 316 OHM 3/4W 1% AXIAL RN70D3160FRE6
RES 316ohm 3/4W 1% AXIAL

RES 316ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3160FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3160FRE6-ND
Through Hole Resistors RN70D3160FRE6-ND
316 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3160FRE6 RN70D3160FRE6-ND
Product Name RES 316 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details