Vishay Intertechnology, Inc. RES 3.1M OHM 3/4W 1% AXIAL RN70D3104FR36

Description
RES 3.1Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1M OHM 3/4W 1% AXIAL - RN70D3104FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1M OHM 3/4W 1% AXIAL
RN70D3104FR36
RES 3.1M OHM 3/4W 1% AXIAL RN70D3104FR36
RES 3.1Mohm 3/4W 1% AXIAL

RES 3.1Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3104FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3104FR36-ND
Through Hole Resistors RN70D3104FR36-ND
3.1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3104FR36 RN70D3104FR36-ND
Product Name RES 3.1M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers