Vishay Intertechnology, Inc. RES 30.1 OHM 3/4W 1% AXIAL RN70D30R1FR36

Description
RES 30.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 3/4W 1% AXIAL - RN70D30R1FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 3/4W 1% AXIAL
RN70D30R1FR36
RES 30.1 OHM 3/4W 1% AXIAL RN70D30R1FR36
RES 30.1ohm 3/4W 1% AXIAL

RES 30.1ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D30R1FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D30R1FR36-ND
Through Hole Resistors RN70D30R1FR36-ND
30.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D30R1FR36 RN70D30R1FR36-ND
Product Name RES 30.1 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details