Vishay Intertechnology, Inc. RES 309K OHM 3/4W 1% AXIAL RN70D3093FRSL

Description
RES 309Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 3/4W 1% AXIAL - RN70D3093FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 3/4W 1% AXIAL
RN70D3093FRSL
RES 309K OHM 3/4W 1% AXIAL RN70D3093FRSL
RES 309Kohm 3/4W 1% AXIAL

RES 309Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3093FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3093FRSL-ND
Through Hole Resistors RN70D3093FRSL-ND
309 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3093FRSL RN70D3093FRSL-ND
Product Name RES 309K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details