Vishay Intertechnology, Inc. RES 301K OHM 3/4W 1% AXIAL RN70D3013FBSL

Description
RES 301Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 3/4W 1% AXIAL - RN70D3013FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 3/4W 1% AXIAL
RN70D3013FBSL
RES 301K OHM 3/4W 1% AXIAL RN70D3013FBSL
RES 301Kohm 3/4W 1% AXIAL

RES 301Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3013FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3013FBSL-ND
Through Hole Resistors RN70D3013FBSL-ND
301 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3013FBSL RN70D3013FBSL-ND
Product Name RES 301K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers