Vishay Intertechnology, Inc. RES 26.1 OHM 3/4W 1% AXIAL RN70D26R1FBSL

Description
RES 26.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 3/4W 1% AXIAL - RN70D26R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 3/4W 1% AXIAL
RN70D26R1FBSL
RES 26.1 OHM 3/4W 1% AXIAL RN70D26R1FBSL
RES 26.1ohm 3/4W 1% AXIAL

RES 26.1ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D26R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D26R1FBSL-ND
Through Hole Resistors RN70D26R1FBSL-ND
26.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D26R1FBSL RN70D26R1FBSL-ND
Product Name RES 26.1 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers