Vishay Intertechnology, Inc. Through Hole Resistors RN70D2611FRE6

Description
2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D2611FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2611FRE6-ND
Through Hole Resistors RN70D2611FRE6-ND
2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61K OHM 3/4W 1% AXIAL - RN70D2611FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3/4W 1% AXIAL
RN70D2611FRE6
RES 2.61K OHM 3/4W 1% AXIAL RN70D2611FRE6
RES 2.61Kohm 3/4W 1% AXIAL

RES 2.61Kohm 3/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay - 62C0483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay
62C0483
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay 62C0483
Resistor,Metal Film,2.61KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,R N70-MilStyle

Resistor,Metal Film,2.61KOhms,500WV,1+/-% Tol,-100,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70D2611FRE6-ND RN70D2611FRE6 62C0483
Product Name Through Hole Resistors RES 2.61K OHM 3/4W 1% AXIAL Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details