Vishay Precision Group RES 2.61K OHM 3/4W 1% AXIAL RN70D2611FB14

Description
RES 2.61Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 3/4W 1% AXIAL - RN70D2611FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3/4W 1% AXIAL
RN70D2611FB14
RES 2.61K OHM 3/4W 1% AXIAL RN70D2611FB14
RES 2.61Kohm 3/4W 1% AXIAL

RES 2.61Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2611FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2611FB14-ND
Through Hole Resistors RN70D2611FB14-ND
2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay - 95B1153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay
95B1153
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay 95B1153
Resistor,Metal Film,2.61KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,R N70-MilStyle

Resistor,Metal Film,2.61KOhms,500WV,1+/-% Tol,-100,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70D2611FB14 RN70D2611FB14-ND 95B1153
Product Name RES 2.61K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details