Vishay Intertechnology, Inc. RES 249K OHM 3/4W 1% AXIAL RN70D2493FB14

Description
RES 249Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 3/4W 1% AXIAL - RN70D2493FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 3/4W 1% AXIAL
RN70D2493FB14
RES 249K OHM 3/4W 1% AXIAL RN70D2493FB14
RES 249Kohm 3/4W 1% AXIAL

RES 249Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2493FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2493FB14-ND
Through Hole Resistors RN70D2493FB14-ND
249 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2493FB14 RN70D2493FB14-ND
Product Name RES 249K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details