Vishay Intertechnology, Inc. RES 243 OHM 3/4W 1% AXIAL RN70D2430FRSL

Description
RES 243ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 3/4W 1% AXIAL - RN70D2430FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 3/4W 1% AXIAL
RN70D2430FRSL
RES 243 OHM 3/4W 1% AXIAL RN70D2430FRSL
RES 243ohm 3/4W 1% AXIAL

RES 243ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2430FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2430FRSL-ND
Through Hole Resistors RN70D2430FRSL-ND
243 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2430FRSL RN70D2430FRSL-ND
Product Name RES 243 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details