Vishay Intertechnology, Inc. Through Hole Resistors RN70D2371FRSL

Description
2.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D2371FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2371FRSL-ND
Through Hole Resistors RN70D2371FRSL-ND
2.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.37K OHM 3/4W 1% AXIAL - RN70D2371FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 3/4W 1% AXIAL
RN70D2371FRSL
RES 2.37K OHM 3/4W 1% AXIAL RN70D2371FRSL
RES 2.37Kohm 3/4W 1% AXIAL

RES 2.37Kohm 3/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70D2371FRSL-ND RN70D2371FRSL
Product Name Through Hole Resistors RES 2.37K OHM 3/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers