Vishay Intertechnology, Inc. RES 22.1K OHM 3/4W 1% AXIAL RN70D2212FR36

Description
RES 22.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 3/4W 1% AXIAL - RN70D2212FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 3/4W 1% AXIAL
RN70D2212FR36
RES 22.1K OHM 3/4W 1% AXIAL RN70D2212FR36
RES 22.1Kohm 3/4W 1% AXIAL

RES 22.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2212FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2212FR36-ND
Through Hole Resistors RN70D2212FR36-ND
22.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2212FR36 RN70D2212FR36-ND
Product Name RES 22.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers