Vishay Intertechnology, Inc. RES 2.2M OHM 3/4W 1% AXIAL RN70D2204FB14

Description
RES 2.2Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 3/4W 1% AXIAL - RN70D2204FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 3/4W 1% AXIAL
RN70D2204FB14
RES 2.2M OHM 3/4W 1% AXIAL RN70D2204FB14
RES 2.2Mohm 3/4W 1% AXIAL

RES 2.2Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2204FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2204FB14-ND
Through Hole Resistors RN70D2204FB14-ND
2.2 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2Mohm, 750Mw, ±1%; Resistance Vishay - 11P2744 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Mohm, 750Mw, ±1%; Resistance Vishay
11P2744
Metal Film Resistor, 2.2Mohm, 750Mw, ±1%; Resistance Vishay 11P2744
METAL FILM RESISTOR, 2.2MOHM, 750mW, ±1%; Resistance:2.2Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.2MOHM, 750mW, ±1%; Resistance:2.2Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70D2204FB14 RN70D2204FB14-ND 11P2744
Product Name RES 2.2M OHM 3/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2.2Mohm, 750Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.20E6 ohms 2.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details