Vishay Intertechnology, Inc. RES 21.5 OHM 3/4W 1% AXIAL RN70D21R5FB14

Description
RES 21.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 3/4W 1% AXIAL - RN70D21R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 3/4W 1% AXIAL
RN70D21R5FB14
RES 21.5 OHM 3/4W 1% AXIAL RN70D21R5FB14
RES 21.5ohm 3/4W 1% AXIAL

RES 21.5ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D21R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D21R5FB14-ND
Through Hole Resistors RN70D21R5FB14-ND
21.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D21R5FB14 RN70D21R5FB14-ND
Product Name RES 21.5 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details