Vishay Intertechnology, Inc. RES 210 OHM 3/4W 1% AXIAL RN70D2100FRSL

Description
RES 210ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 3/4W 1% AXIAL - RN70D2100FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3/4W 1% AXIAL
RN70D2100FRSL
RES 210 OHM 3/4W 1% AXIAL RN70D2100FRSL
RES 210ohm 3/4W 1% AXIAL

RES 210ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2100FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2100FRSL-ND
Through Hole Resistors RN70D2100FRSL-ND
210 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2100FRSL RN70D2100FRSL-ND
Product Name RES 210 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details