Vishay Intertechnology, Inc. RES 20 OHM 3/4W 1% AXIAL RN70D20R0FBSL

Description
RES 20ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 3/4W 1% AXIAL - RN70D20R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 3/4W 1% AXIAL
RN70D20R0FBSL
RES 20 OHM 3/4W 1% AXIAL RN70D20R0FBSL
RES 20ohm 3/4W 1% AXIAL

RES 20ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D20R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D20R0FBSL-ND
Through Hole Resistors RN70D20R0FBSL-ND
20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D20R0FBSL RN70D20R0FBSL-ND
Product Name RES 20 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details