Vishay Intertechnology, Inc. RES 20.5K OHM 3/4W 1% AXIAL RN70D2052FBSL

Description
RES 20.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 3/4W 1% AXIAL - RN70D2052FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 3/4W 1% AXIAL
RN70D2052FBSL
RES 20.5K OHM 3/4W 1% AXIAL RN70D2052FBSL
RES 20.5Kohm 3/4W 1% AXIAL

RES 20.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2052FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2052FBSL-ND
Through Hole Resistors RN70D2052FBSL-ND
20.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2052FBSL RN70D2052FBSL-ND
Product Name RES 20.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers