Vishay Intertechnology, Inc. RES 1.96K OHM 3/4W 1% AXIAL RN70D1961FBSL

Description
RES 1.96Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 3/4W 1% AXIAL - RN70D1961FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 3/4W 1% AXIAL
RN70D1961FBSL
RES 1.96K OHM 3/4W 1% AXIAL RN70D1961FBSL
RES 1.96Kohm 3/4W 1% AXIAL

RES 1.96Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1961FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1961FBSL-ND
Through Hole Resistors RN70D1961FBSL-ND
1.96 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1961FBSL RN70D1961FBSL-ND
Product Name RES 1.96K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details