Vishay Intertechnology, Inc. RES 191K OHM 3/4W 1% AXIAL RN70D1913FRSL

Description
RES 191Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 3/4W 1% AXIAL - RN70D1913FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 3/4W 1% AXIAL
RN70D1913FRSL
RES 191K OHM 3/4W 1% AXIAL RN70D1913FRSL
RES 191Kohm 3/4W 1% AXIAL

RES 191Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1913FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1913FRSL-ND
Through Hole Resistors RN70D1913FRSL-ND
191 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1913FRSL RN70D1913FRSL-ND
Product Name RES 191K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details