Vishay Intertechnology, Inc. RES 182 OHM 3/4W 1% AXIAL RN70D1820FRE6

Description
RES 182ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 3/4W 1% AXIAL - RN70D1820FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 3/4W 1% AXIAL
RN70D1820FRE6
RES 182 OHM 3/4W 1% AXIAL RN70D1820FRE6
RES 182ohm 3/4W 1% AXIAL

RES 182ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1820FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1820FRE6-ND
Through Hole Resistors RN70D1820FRE6-ND
182 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1820FRE6 RN70D1820FRE6-ND
Product Name RES 182 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers