Vishay Intertechnology, Inc. RES 1.74K OHM 3/4W 1% AXIAL RN70D1741FBSL

Description
RES 1.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 3/4W 1% AXIAL - RN70D1741FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 3/4W 1% AXIAL
RN70D1741FBSL
RES 1.74K OHM 3/4W 1% AXIAL RN70D1741FBSL
RES 1.74Kohm 3/4W 1% AXIAL

RES 1.74Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1741FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1741FBSL-ND
Through Hole Resistors RN70D1741FBSL-ND
1.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1741FBSL RN70D1741FBSL-ND
Product Name RES 1.74K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers