Vishay Intertechnology, Inc. RES 169K OHM 3/4W 1% AXIAL RN70D1693FRSL

Description
RES 169Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 3/4W 1% AXIAL - RN70D1693FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 3/4W 1% AXIAL
RN70D1693FRSL
RES 169K OHM 3/4W 1% AXIAL RN70D1693FRSL
RES 169Kohm 3/4W 1% AXIAL

RES 169Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1693FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1693FRSL-ND
Through Hole Resistors RN70D1693FRSL-ND
169 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1693FRSL RN70D1693FRSL-ND
Product Name RES 169K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details