Vishay Intertechnology, Inc. RES 1.62M OHM 3/4W 1% AXIAL RN70D1624FB14

Description
RES 1.62Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 3/4W 1% AXIAL - RN70D1624FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 3/4W 1% AXIAL
RN70D1624FB14
RES 1.62M OHM 3/4W 1% AXIAL RN70D1624FB14
RES 1.62Mohm 3/4W 1% AXIAL

RES 1.62Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1624FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1624FB14-ND
Through Hole Resistors RN70D1624FB14-ND
1.62 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1624FB14 RN70D1624FB14-ND
Product Name RES 1.62M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers