Vishay Intertechnology, Inc. RES 15 OHM 3/4W 1% AXIAL RN70D15R0FBSL

Description
RES 15ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3/4W 1% AXIAL - RN70D15R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3/4W 1% AXIAL
RN70D15R0FBSL
RES 15 OHM 3/4W 1% AXIAL RN70D15R0FBSL
RES 15ohm 3/4W 1% AXIAL

RES 15ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D15R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D15R0FBSL-ND
Through Hole Resistors RN70D15R0FBSL-ND
15 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D15R0FBSL RN70D15R0FBSL-ND
Product Name RES 15 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers