Vishay Intertechnology, Inc. Through Hole Resistors RN70D1563FB14

Description
156 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
156 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D1563FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1563FB14-ND
Through Hole Resistors RN70D1563FB14-ND
156 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

156 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole - RN70D1563FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
RN70D1563FB14
Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RN70D1563FB14
Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70D1563FB14-ND RN70D1563FB14
Product Name Through Hole Resistors Res Metal Film 156K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details